Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
JEM CABLE & FIBER
J1283-002M -- 9/125 FC/LC 4CORE ARMOR-2M
JEM Cable & Fiber
9/125 FC/LC 4CORE ARMOR-2M
J1283-002M
Description
9/125 FC/LC 4CORE ARMOR-2M
JEM Cable & Fiber
Done
Description
9/125 FC/LC 4CORE ARMOR-2M
Suppliers
Company
Product
Description
Supplier Links
JEM Cable & Fiber
Franklin, MA, USA
9/125 FC/LC 4CORE ARMOR-2M
J1283-002M
9/125 FC/LC 4CORE ARMOR-2M
J1283-002M
9/125 FC/LC 4CORE ARMOR-2M
9/125 FC/LC 4CORE ARMOR-2M
Supplier's Site
Technical Specifications
JEM Cable & Fiber
Product Category
Fiber Optic Cables
Product Number
J1283-002M
Product Name
9/125 FC/LC 4CORE ARMOR-2M
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fibre Optic Cable
1213924
Specs
Fiber Mode
Multimode
Core Size
900 µm (35.43 mils)
Connector Type
LC; SC; Sc
View Details
Newport MKS
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket
F-POF-1000-C
Specs
Fiber Mode
Multimode
Core Size
980 µm (38.58 mils)
Wavelength
400 to 1000 nm (4000 to 10000 Å)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Optical waveguide Cables and Wires
Specs
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Infineon Technologies AG
Laser Diode & Light Fiber for LTT
LIGHT FIBER LWL R10-LR50
View Details