Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
JEM CABLE & FIBER
J1215-002M -- 62.5/125 FC/ST SIMPLEXARMOR-2M
JEM Cable & Fiber
62.5/125 FC/ST SIMPLEXARMOR-2M
J1215-002M
Description
62.5/125 FC/ST SIMPLEXARMOR-2M
JEM Cable & Fiber
Done
Description
62.5/125 FC/ST SIMPLEXARMOR-2M
Suppliers
Company
Product
Description
Supplier Links
JEM Cable & Fiber
Franklin, MA, USA
62.5/125 FC/ST SIMPLEXARMOR-2M
J1215-002M
62.5/125 FC/ST SIMPLEXARMOR-2M
J1215-002M
62.5/125 FC/ST SIMPLEXARMOR-2M
62.5/125 FC/ST SIMPLEXARMOR-2M
Supplier's Site
Technical Specifications
JEM Cable & Fiber
Product Category
Fiber Optic Cables
Product Number
J1215-002M
Product Name
62.5/125 FC/ST SIMPLEXARMOR-2M
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fibre Optic Cable
5368604
Specs
Fiber Mode
Multimode
Core Size
0.4000 µm (0.0157 mils)
Connector Type
ST; Pigtail
View Details
Newport MKS
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core
F-SM20
Specs
Fiber Mode
SingleMode
Core Size
19.9 µm (0.7835 mils)
Wavelength
600 nm (6000 Å)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Optical waveguide Cables and Wires
Specs
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Infineon Technologies AG
Fiber Optic Cables
LWLR10LR50L3000AHPSA1
View Details