JDS Uniphase Protocol Analyzer J6803B

Description
The J6803B is a protocol analyzer from JDSU. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Built-in controller with 1.6 GHz Intel Pentium M CPU 1 GB DDR 333 MHz memory Removable 120 GB hard disk drive Telemetry/Auxiliary ports: Single-port 10/100/1000 Ethernet (default) Dual-port 10/100/1000 Ethernet Combo 10/100 Ethernet/56kbps modem Two USB 2.0 ports Time Synchronization: GPS: via 10 MHz (75 Ohm), 1 pps (75 ohm) & RS-232C from external GPS receiver NTP: Network Time Protocol via 10/100 Ethernet telemetry port From external NTP server Network Analyzer software pre-loaded on built-in controller Network Analyzer Instrument Manager (for downloading to controlling PC) System Recovery disk Run-Time Store to Media LIMs can be hot swapped Capture buffer 256MB Time stamp resolution 100 nsec 100% line rate filtering-supports up to 32 filters The JDSU J6803B DNA PRO is a portable analyzer with a built-in acquisition system that supports any available LAN or WAN LIM. It includes an embedded processor with removable hard disk drive and a built-in power supply. Should testing with additional interfaces be necessary, the DNA PRO also supports multiple, directly attached DNAs with full time synchronization between the test interfaces. Network Analyzer software running on the embedded processor is used to control the internal acquisition system and attached DNAs. The DNA PRO is accessed and controlled from an external PC via a Windows-based Web browser, Instrument Manager or Network Troubleshooting Center software.
Datasheet
Description
The J6803B is a protocol analyzer from JDSU. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Built-in controller with 1.6 GHz Intel Pentium M CPU 1 GB DDR 333 MHz memory Removable 120 GB hard disk drive Telemetry/Auxiliary ports: Single-port 10/100/1000 Ethernet (default) Dual-port 10/100/1000 Ethernet Combo 10/100 Ethernet/56kbps modem Two USB 2.0 ports Time Synchronization: GPS: via 10 MHz (75 Ohm), 1 pps (75 ohm) & RS-232C from external GPS receiver NTP: Network Time Protocol via 10/100 Ethernet telemetry port From external NTP server Network Analyzer software pre-loaded on built-in controller Network Analyzer Instrument Manager (for downloading to controlling PC) System Recovery disk Run-Time Store to Media LIMs can be hot swapped Capture buffer 256MB Time stamp resolution 100 nsec 100% line rate filtering-supports up to 32 filters The JDSU J6803B DNA PRO is a portable analyzer with a built-in acquisition system that supports any available LAN or WAN LIM. It includes an embedded processor with removable hard disk drive and a built-in power supply. Should testing with additional interfaces be necessary, the DNA PRO also supports multiple, directly attached DNAs with full time synchronization between the test interfaces. Network Analyzer software running on the embedded processor is used to control the internal acquisition system and attached DNAs. The DNA PRO is accessed and controlled from an external PC via a Windows-based Web browser, Instrument Manager or Network Troubleshooting Center software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Analyzer - J6803B - ValueTronics International, Inc.
Elgin, IL, USA
Protocol Analyzer
J6803B
Protocol Analyzer J6803B
The J6803B is a protocol analyzer from JDSU. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Built-in controller with 1.6 GHz Intel Pentium M CPU 1 GB DDR 333 MHz memory Removable 120 GB hard disk drive Telemetry/Auxiliary ports: Single-port 10/100/1000 Ethernet (default) Dual-port 10/100/1000 Ethernet Combo 10/100 Ethernet/56kbps modem Two USB 2.0 ports Time Synchronization: GPS: via 10 MHz (75 Ohm), 1 pps (75 ohm) & RS-232C from external GPS receiver NTP: Network Time Protocol via 10/100 Ethernet telemetry port From external NTP server Network Analyzer software pre-loaded on built-in controller Network Analyzer Instrument Manager (for downloading to controlling PC) System Recovery disk Run-Time Store to Media LIMs can be hot swapped Capture buffer 256MB Time stamp resolution 100 nsec 100% line rate filtering-supports up to 32 filters The JDSU J6803B DNA PRO is a portable analyzer with a built-in acquisition system that supports any available LAN or WAN LIM. It includes an embedded processor with removable hard disk drive and a built-in power supply. Should testing with additional interfaces be necessary, the DNA PRO also supports multiple, directly attached DNAs with full time synchronization between the test interfaces. Network Analyzer software running on the embedded processor is used to control the internal acquisition system and attached DNAs. The DNA PRO is accessed and controlled from an external PC via a Windows-based Web browser, Instrument Manager or Network Troubleshooting Center software.

The J6803B is a protocol analyzer from JDSU. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Built-in controller with 1.6 GHz Intel Pentium M CPU
  • 1 GB DDR 333 MHz memory
  • Removable 120 GB hard disk drive
  • Telemetry/Auxiliary ports:
    • Single-port 10/100/1000 Ethernet (default)
    • Dual-port 10/100/1000 Ethernet
    • Combo 10/100 Ethernet/56kbps modem
  • Two USB 2.0 ports
  • Time Synchronization:
    • GPS: via 10 MHz (75 Ohm), 1 pps (75 ohm) & RS-232C from external GPS receiver
    • NTP: Network Time Protocol via 10/100 Ethernet telemetry port
    • From external NTP server
  • Network Analyzer software pre-loaded on built-in controller
  • Network Analyzer Instrument Manager (for downloading to controlling PC)
  • System Recovery disk
  • Run-Time Store to Media
  • LIMs can be hot swapped
  • Capture buffer 256MB
  • Time stamp resolution 100 nsec
  • 100% line rate filtering-supports up to 32 filters

The JDSU J6803B DNA PRO is a portable analyzer with a built-in acquisition system that supports any available LAN or WAN LIM. It includes an embedded processor with removable hard disk drive and a built-in power supply. Should testing with additional interfaces be necessary, the DNA PRO also supports multiple, directly attached DNAs with full time synchronization between the test interfaces.

Network Analyzer software running on the embedded processor is used to control the internal acquisition system and attached DNAs. The DNA PRO is accessed and controlled from an external PC via a Windows-based Web browser, Instrument Manager or Network Troubleshooting Center software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Network Test Equipment
Product Number J6803B
Product Name Protocol Analyzer
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 4250754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Utp
View Details
1G/10G Ethernet Multi Field Tester - AQ1300 Series - Yokogawa Corporation of America
Specs
Equipment Type Network Path Testing
Network Protocol Gigabit Ethernet
Number of Ports 7
View Details