Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC TRANSCEIVERS
JDSU
FTLF8540P4BCL -- FIBER OPTIC TRANSCEIVER MODULES
JDSU
Fiber Optic Transceiver Modules
FTLF8540P4BCL
Description
850NM OXIDE VCSEL, 25GE, 25.78 G
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
850NM OXIDE VCSEL, 25GE, 25.78 G
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
775-FTLF8540P4BCL-ND
Fiber Optic Transceiver Modules
775-FTLF8540P4BCL-ND
850NM OXIDE VCSEL, 25GE, 25.78 G
850NM OXIDE VCSEL, 25GE, 25.78 G
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Transceivers
Product Number
775-FTLF8540P4BCL-ND
Product Name
Fiber Optic Transceiver Modules
Connector Type
LC
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Industrial Grade SFP+ 10Gbps copper module
SFP-10GTXI
View Details
Molex Signal Tech Industrial Ltd.
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers
Specs
Cable Type
Multimode
Wavelength
850 nm (8500 Å)
Data Rate
10.31 Gbps
View Details
TE Connectivity
Optical Transceivers
2500932-1
View Details
RS Components, Ltd.
Fibre Optic Transceivers
2836285
Specs
Connector Type
LC
Wavelength
1310 nm (13100 Å)
Data Rate
0.1250 Gbps
View Details