JDSU Fiber Optic Transceiver Modules FTLF8519P2BTL

Description
Transceiver Module Ethernet 2.125Gbps 850nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Request a Quote Datasheet
Description
Transceiver Module Ethernet 2.125Gbps 850nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 775-1041-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
775-1041-ND
Fiber Optic Transceiver Modules 775-1041-ND
Transceiver Module Ethernet 2.125Gbps 850nm 3V ~ 3.6V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 2.125Gbps 850nm 3V ~ 3.6V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 775-1041-ND
Product Name Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Molex Signal Tech Industrial Ltd.
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details