JDSU Fiber Optic Transceiver Modules FTLC1155RGPLA

Description
Transceiver Module General Purpose 100Gbps Pluggable, QSFP28
Request a Quote Datasheet
Description
Transceiver Module General Purpose 100Gbps Pluggable, QSFP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 775-FTLC1155RGPLA-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
775-FTLC1155RGPLA-ND
Fiber Optic Transceiver Modules 775-FTLC1155RGPLA-ND
Transceiver Module General Purpose 100Gbps Pluggable, QSFP28

Transceiver Module General Purpose 100Gbps Pluggable, QSFP28

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 775-FTLC1155RGPLA-ND
Product Name Fiber Optic Transceiver Modules
Data Rate 100 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details