JDSU Fiber Optic Transceiver Modules FTLC1154RDPL

Description
Transceiver Module General Purpose 100Gbps Pluggable, QSFP28
Request a Quote Datasheet
Description
Transceiver Module General Purpose 100Gbps Pluggable, QSFP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 775-FTLC1154RDPL-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
775-FTLC1154RDPL-ND
Fiber Optic Transceiver Modules 775-FTLC1154RDPL-ND
Transceiver Module General Purpose 100Gbps Pluggable, QSFP28

Transceiver Module General Purpose 100Gbps Pluggable, QSFP28

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 775-FTLC1154RDPL-ND
Product Name Fiber Optic Transceiver Modules
Data Rate 100 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details