JDSU Fiber Optic Transceiver Modules FTL-1419-3D

Description
Transceiver Module Ethernet 1.25Gbps 1310nm 3.15V ~ 5.5V SC
Request a Quote Datasheet
Description
Transceiver Module Ethernet 1.25Gbps 1310nm 3.15V ~ 5.5V SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 775-1008-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
775-1008-ND
Fiber Optic Transceiver Modules 775-1008-ND
Transceiver Module Ethernet 1.25Gbps 1310nm 3.15V ~ 5.5V SC

Transceiver Module Ethernet 1.25Gbps 1310nm 3.15V ~ 5.5V SC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 775-1008-ND
Product Name Fiber Optic Transceiver Modules
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-R-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details