JDS Uniphase Communication Analyzer FIREBERD 8000

Description
The FIREBERD 8000 is a communication analyzer from JDSU. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Native datacomm interfaces for EIA-530, RS-449 (422 and 423), RS-232, X.21, V.35, and V.36 serial interfaces Government standards support for MIL-188Cand MIL-188-114 Interface module slot for conditioned diphase and expandability to new technologies Synchronous/Asynchro nous and DTE/DCE modes of operation ANSI and ITU BER patterns with data rate support up to 18 Mb/s "Virtual breakout box" functionality allowing complete flow-control troubleshooting, with user-controllable signaling leads (CTS, RTS, DTR, RLSD, and DSR) In-band and out-of-band flow control Internal, recovered, and external clock capability Normal, inverted, or auto clock edge selections Remote operation and results storage Applications: Verifying End-to-End Connectivity Timing Analysis DTE and DCE Emulation Quality of Service Testing The Fireberd 8000 provides test functionality for a wide variety of technologies, including RS-232/V.24, EIA-530, EIA-530A, V.35/306, RS-449/V.36, X.21, MIL-188C, MIL-188-114, and conditioned diphase. Supported applications of the FB-8000 include verifying end-to-end circuit continuity and throughput, stressing and verifying clock recovery circuits, and verifying quality of service (QoS). Building on the success of the JDSU TestPad platform, the addition of the FB-8000 allows technicians to easily migrate from datacom to OC-192/48 and Ethernet technologies, support battery operation, and enjoy the size of a handheld tester - all in one instrument.
Datasheet
Description
The FIREBERD 8000 is a communication analyzer from JDSU. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Native datacomm interfaces for EIA-530, RS-449 (422 and 423), RS-232, X.21, V.35, and V.36 serial interfaces Government standards support for MIL-188Cand MIL-188-114 Interface module slot for conditioned diphase and expandability to new technologies Synchronous/Asynchro nous and DTE/DCE modes of operation ANSI and ITU BER patterns with data rate support up to 18 Mb/s "Virtual breakout box" functionality allowing complete flow-control troubleshooting, with user-controllable signaling leads (CTS, RTS, DTR, RLSD, and DSR) In-band and out-of-band flow control Internal, recovered, and external clock capability Normal, inverted, or auto clock edge selections Remote operation and results storage Applications: Verifying End-to-End Connectivity Timing Analysis DTE and DCE Emulation Quality of Service Testing The Fireberd 8000 provides test functionality for a wide variety of technologies, including RS-232/V.24, EIA-530, EIA-530A, V.35/306, RS-449/V.36, X.21, MIL-188C, MIL-188-114, and conditioned diphase. Supported applications of the FB-8000 include verifying end-to-end circuit continuity and throughput, stressing and verifying clock recovery circuits, and verifying quality of service (QoS). Building on the success of the JDSU TestPad platform, the addition of the FB-8000 allows technicians to easily migrate from datacom to OC-192/48 and Ethernet technologies, support battery operation, and enjoy the size of a handheld tester - all in one instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - FIREBERD 8000 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
FIREBERD 8000
Communication Analyzer FIREBERD 8000
The FIREBERD 8000 is a communication analyzer from JDSU. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Native datacomm interfaces for EIA-530, RS-449 (422 and 423), RS-232, X.21, V.35, and V.36 serial interfaces Government standards support for MIL-188Cand MIL-188-114 Interface module slot for conditioned diphase and expandability to new technologies Synchronous/Asynchro nous and DTE/DCE modes of operation ANSI and ITU BER patterns with data rate support up to 18 Mb/s "Virtual breakout box" functionality allowing complete flow-control troubleshooting, with user-controllable signaling leads (CTS, RTS, DTR, RLSD, and DSR) In-band and out-of-band flow control Internal, recovered, and external clock capability Normal, inverted, or auto clock edge selections Remote operation and results storage Applications: Verifying End-to-End Connectivity Timing Analysis DTE and DCE Emulation Quality of Service Testing The Fireberd 8000 provides test functionality for a wide variety of technologies, including RS-232/V.24, EIA-530, EIA-530A, V.35/306, RS-449/V.36, X.21, MIL-188C, MIL-188-114, and conditioned diphase. Supported applications of the FB-8000 include verifying end-to-end circuit continuity and throughput, stressing and verifying clock recovery circuits, and verifying quality of service (QoS). Building on the success of the JDSU TestPad platform, the addition of the FB-8000 allows technicians to easily migrate from datacom to OC-192/48 and Ethernet technologies, support battery operation, and enjoy the size of a handheld tester - all in one instrument.

The FIREBERD 8000 is a communication analyzer from JDSU. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Native datacomm interfaces for EIA-530, RS-449 (422 and 423), RS-232, X.21, V.35, and V.36 serial interfaces
  • Government standards support for MIL-188Cand MIL-188-114
  • Interface module slot for conditioned diphase and expandability to new technologies
  • Synchronous/Asynchronous and DTE/DCE modes of operation
  • ANSI and ITU BER patterns with data rate support up to 18 Mb/s
  • "Virtual breakout box" functionality allowing complete flow-control troubleshooting, with user-controllable signaling leads (CTS, RTS, DTR, RLSD, and DSR)
  • In-band and out-of-band flow control
  • Internal, recovered, and external clock capability
  • Normal, inverted, or auto clock edge selections
  • Remote operation and results storage

Applications:

  • Verifying End-to-End Connectivity
  • Timing Analysis
  • DTE and DCE Emulation
  • Quality of Service Testing

The Fireberd 8000 provides test functionality for a wide variety of technologies, including RS-232/V.24, EIA-530, EIA-530A, V.35/306, RS-449/V.36, X.21, MIL-188C, MIL-188-114, and conditioned diphase. Supported applications of the FB-8000 include verifying end-to-end circuit continuity and throughput, stressing and verifying clock recovery circuits, and verifying quality of service (QoS).

Building on the success of the JDSU TestPad platform, the addition of the FB-8000 allows technicians to easily migrate from datacom to OC-192/48 and Ethernet technologies, support battery operation, and enjoy the size of a handheld tester - all in one instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number FIREBERD 8000
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum Analyzer - SSA3075X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details