20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 16.40' (5.00m) Orange Unshielded
| DigiKey | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 775-FCBN510QE2C05-ND |
| Product Name | Pluggable Cables |
| Application | Networking |
| Product Type | SFP+ Cable |
| Cable Shielding | No Shielding |
| Cable Length | 16.4 ft (49.99 dm) |