Lumentum Operations, LLC Continuous Wave Single Frequency IR Laser

Description
The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a variety of applications including fiber-optic sensing, coherent communications, remote antenna links, optical heterodyne, lidar oscillators, and passive sonar. At the heart of each NPRO 125/126 laser is the unique Lumentum, monolithic NPRO laser cavity that delivers true single-frequency laser output. Since its initial development in 1985, NPRO technology has a record of reliability and top-level performance. Amplitude noise for a typical NPRO 125/126 laser is <0.05 percent rms over the range from 10 Hz to 2 MHz, and less than ˆ’165 dB/Hz above 10 MHz (shot-noise limited). This performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on the laser head to integrate easily with existing systems or new product platforms. Continuous-Wave (CW) Single-Frequency IR Laser (NPRO 125/126 Series)Features 1319 or 1064 nm outputs available Fiber-coupled output Proven nonplanar ring oscillator (NPRO) design Superior power stability Narrow linewidth Turnability Ease of use Ideal for OEM applications Applications Fiber-optic sensing Coherent communications Remote antenna links Optical heterodyne Lidar oscillator Passive sonar
Description
The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a variety of applications including fiber-optic sensing, coherent communications, remote antenna links, optical heterodyne, lidar oscillators, and passive sonar. At the heart of each NPRO 125/126 laser is the unique Lumentum, monolithic NPRO laser cavity that delivers true single-frequency laser output. Since its initial development in 1985, NPRO technology has a record of reliability and top-level performance. Amplitude noise for a typical NPRO 125/126 laser is <0.05 percent rms over the range from 10 Hz to 2 MHz, and less than ˆ’165 dB/Hz above 10 MHz (shot-noise limited). This performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on the laser head to integrate easily with existing systems or new product platforms. Continuous-Wave (CW) Single-Frequency IR Laser (NPRO 125/126 Series)Features 1319 or 1064 nm outputs available Fiber-coupled output Proven nonplanar ring oscillator (NPRO) design Superior power stability Narrow linewidth Turnability Ease of use Ideal for OEM applications Applications Fiber-optic sensing Coherent communications Remote antenna links Optical heterodyne Lidar oscillator Passive sonar

Suppliers

Company
Product
Description
Supplier Links
Continuous Wave Single Frequency IR Laser -  - Lumentum Operations, LLC
Milpitas, CA, United States
Continuous Wave Single Frequency IR Laser
Continuous Wave Single Frequency IR Laser
The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a variety of applications including fiber-optic sensing, coherent communications, remote antenna links, optical heterodyne, lidar oscillators, and passive sonar. At the heart of each NPRO 125/126 laser is the unique Lumentum, monolithic NPRO laser cavity that delivers true single-frequency laser output. Since its initial development in 1985, NPRO technology has a record of reliability and top-level performance. Amplitude noise for a typical NPRO 125/126 laser is <0.05 percent rms over the range from 10 Hz to 2 MHz, and less than ˆ’165 dB/Hz above 10 MHz (shot-noise limited). This performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on the laser head to integrate easily with existing systems or new product platforms. Continuous-Wave (CW) Single-Frequency IR Laser (NPRO 125/126 Series)Features 1319 or 1064 nm outputs available Fiber-coupled output Proven nonplanar ring oscillator (NPRO) design Superior power stability Narrow linewidth Turnability Ease of use Ideal for OEM applications Applications Fiber-optic sensing Coherent communications Remote antenna links Optical heterodyne Lidar oscillator Passive sonar

The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power.
The NPRO 125/126 lasers are used for a variety of applications including fiber-optic sensing, coherent communications, remote antenna links, optical heterodyne, lidar oscillators, and passive sonar.
At the heart of each NPRO 125/126 laser is the unique Lumentum, monolithic NPRO laser cavity that delivers true single-frequency laser output. Since its initial development in 1985, NPRO technology has a record of reliability and top-level performance.
Amplitude noise for a typical NPRO 125/126 laser is <0.05 percent rms over the range from 10 Hz to 2 MHz, and less than ˆ’165 dB/Hz above 10 MHz (shot-noise limited). This performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation.
NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on the laser head to integrate easily with existing systems or new product platforms.
Continuous-Wave (CW) Single-Frequency IR Laser (NPRO 125/126 Series)Features

  • 1319 or 1064 nm outputs available
  • Fiber-coupled output
  • Proven nonplanar ring oscillator (NPRO) design
  • Superior power stability
  • Narrow linewidth
  • Turnability
  • Ease of use
  • Ideal for OEM applications

Applications

  • Fiber-optic sensing
  • Coherent communications
  • Remote antenna links
  • Optical heterodyne
  • Lidar oscillator
  • Passive sonar
Supplier's Site

Technical Specifications

  Lumentum Operations, LLC
Product Category Lasers
Product Name Continuous Wave Single Frequency IR Laser
Laser Type Solid State Lasers
Laser Output Continuous; Tunable Laser
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IV
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details