Lumentum Operations, LLC Continuous Wave 532 nm Diode-Pumped Solid State Lasers

Description
Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic features include critical laser parameters such as output power, pump diode current, and operating hours. Control functions include system interlocks, optical power control, and more. We™ve combined Lumentum continuous-wave diode-pumped solid-state technologies with a precision beam-shaping telescope to offer a low-divergence laser with excellent optical mode quality. The CDPS532S features an extremely compact, cost-effective, and efficient design by eliminating final collimating optics.  This design element permits installing in confined spaces with direct coupling into OEM optical assemblies. CDPS532S controllers are powered by 5 VDC and incorporate analog and RS232 interfacing for all necessary laser system control and diagnostics. Features Compact Low noise Excellent beam quality High reliability Applications Biotechnology instru mentation   Semiconductor inspection Metrology
Description
Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic features include critical laser parameters such as output power, pump diode current, and operating hours. Control functions include system interlocks, optical power control, and more. We™ve combined Lumentum continuous-wave diode-pumped solid-state technologies with a precision beam-shaping telescope to offer a low-divergence laser with excellent optical mode quality. The CDPS532S features an extremely compact, cost-effective, and efficient design by eliminating final collimating optics.  This design element permits installing in confined spaces with direct coupling into OEM optical assemblies. CDPS532S controllers are powered by 5 VDC and incorporate analog and RS232 interfacing for all necessary laser system control and diagnostics. Features Compact Low noise Excellent beam quality High reliability Applications Biotechnology instru mentation   Semiconductor inspection Metrology

Suppliers

Company
Product
Description
Supplier Links
Continuous Wave 532 nm Diode-Pumped Solid State Lasers -  - Lumentum Operations, LLC
Milpitas, CA, United States
Continuous Wave 532 nm Diode-Pumped Solid State Lasers
Continuous Wave 532 nm Diode-Pumped Solid State Lasers
Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic features include critical laser parameters such as output power, pump diode current, and operating hours. Control functions include system interlocks, optical power control, and more. We™ve combined Lumentum continuous-wave diode-pumped solid-state technologies with a precision beam-shaping telescope to offer a low-divergence laser with excellent optical mode quality. The CDPS532S features an extremely compact, cost-effective, and efficient design by eliminating final collimating optics.  This design element permits installing in confined spaces with direct coupling into OEM optical assemblies. CDPS532S controllers are powered by 5 VDC and incorporate analog and RS232 interfacing for all necessary laser system control and diagnostics. Features Compact Low noise Excellent beam quality High reliability Applications Biotechnology instru mentation   Semiconductor inspection Metrology

Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic features include critical laser parameters such as output power, pump diode current, and operating hours. Control functions include system interlocks, optical power control, and more.
We™ve combined Lumentum continuous-wave diode-pumped solid-state technologies with a precision beam-shaping telescope to offer a low-divergence laser with excellent optical mode quality. The CDPS532S features an extremely compact, cost-effective, and efficient design by eliminating final collimating optics.  This design element permits installing in confined spaces with direct coupling into OEM optical assemblies.
CDPS532S controllers are powered by 5 VDC and incorporate analog and RS232 interfacing for all necessary laser system control and diagnostics.
Features

  • Compact
  • Low noise
  • Excellent beam quality
  • High reliability

Applications

  • Biotechnology instrumentation  
  • Semiconductor inspection
  • Metrology
Supplier's Site

Technical Specifications

  Lumentum Operations, LLC
Product Category Lasers
Product Name Continuous Wave 532 nm Diode-Pumped Solid State Lasers
Laser Type Solid State Lasers
Laser Output Continuous
Laser Wavelength Green
Unlock Full Specs
to access all available technical data

Similar Products

 - 4881465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Pulsed laser diodes (PLD) - L11854-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details