JCET Group END - OF - LIFE - ESD5V0AE1 ESD5V0AE1

Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1172635-ESD5V0AE1 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1172635-ESD5V0AE1 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ESD5V0AE1 - 1172635-ESD5V0AE1 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ESD5V0AE1
1172635-ESD5V0AE1
END - OF - LIFE - ESD5V0AE1 1172635-ESD5V0AE1
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1172635-ESD5V0AE1 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number: 1172635-ESD5V0AE1
Manufacturer Homepage: www.cj-elec.com/index.asp
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1172635-ESD5V0AE1
Product Name END - OF - LIFE - ESD5V0AE1
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
TVS Diodes - 1221212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 92 mA
View Details
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details