JCET Group END - OF - LIFE - DTESD12VLED02 DTESD12VLED02

Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1170399-DTESD12VLED0 2 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1170399-DTESD12VLED0 2 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DTESD12VLED02 - 1170399-DTESD12VLED02 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DTESD12VLED02
1170399-DTESD12VLED02
END - OF - LIFE - DTESD12VLED02 1170399-DTESD12VLED02
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1170399-DTESD12VLED0 2 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number: 1170399-DTESD12VLED02
Manufacturer Homepage: www.cj-elec.com/index.asp
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1170399-DTESD12VLED02
Product Name END - OF - LIFE - DTESD12VLED02
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details