JCET Group END - OF - LIFE - CESDBLC5V0D3 CESDBLC5V0D3

Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1161269-CESDBLC5V0D3 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1161269-CESDBLC5V0D3 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CESDBLC5V0D3 - 1161269-CESDBLC5V0D3 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CESDBLC5V0D3
1161269-CESDBLC5V0D3
END - OF - LIFE - CESDBLC5V0D3 1161269-CESDBLC5V0D3
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1161269-CESDBLC5V0D3 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number: 1161269-CESDBLC5V0D3
Manufacturer Homepage: www.cj-elec.com/index.asp
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1161269-CESDBLC5V0D3
Product Name END - OF - LIFE - CESDBLC5V0D3
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details