JCET Group END - OF - LIFE - CESD3V3AP CESD3V3AP

Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1161249-CESD3V3AP Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1161249-CESD3V3AP Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CESD3V3AP - 1161249-CESD3V3AP - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CESD3V3AP
1161249-CESD3V3AP
END - OF - LIFE - CESD3V3AP 1161249-CESD3V3AP
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1161249-CESD3V3AP Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number: 1161249-CESD3V3AP
Manufacturer Homepage: www.cj-elec.com/index.asp
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1161249-CESD3V3AP
Product Name END - OF - LIFE - CESD3V3AP
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - SMP1302-040LF - 896271-SMP1302-040LF - Win Source Electronics
Specs
Diode Type RF Diodes; RF Diode PIN - Single 200V 250 mW SOD-882
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Rectifier Diode - 1N5618C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 600 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details