JCET Group Hard To Find - 2SA821 2SA821

Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1124685-2SA821 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1124685-2SA821 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SA821 - 1124685-2SA821 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SA821
1124685-2SA821
Hard To Find - 2SA821 1124685-2SA821
Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd Win Source Part Number: 1124685-2SA821 Manufacturer Homepage: www.cj-elec.com/inde x.asp Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number: 1124685-2SA821
Manufacturer Homepage: www.cj-elec.com/index.asp
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124685-2SA821
Product Name Hard To Find - 2SA821
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers