With support bearing to centralize driving load these drives can be customized to fit your application needs. There are thousands of these couplings in service that have been running (without failure) on tough diesel applications. There are numerous cover plate options to protect against injury from the spinning flywheel and coupling.
Features and Advantages:
» Absorbs vibration and shock loads, lengthening the life of your pump or gearbox components.
» Provides a steady dampening effect under load.
» Designed for maximum life, when operated at normal engine speeds, torque and alignment.
» Rugged, steel construction.
» Eliminates human error with our easy, one-piece design, perfect for a production environment.
» Operating temperatures: -40°C to +104°C (-40°F to 220°F).
» Various series for standard SAE wheels and non-standard wheels, including engine housings.
» Competitively priced and normally in stock.
| jbj Techniques Limited | |
|---|---|
| Product Category | Rotary Shafts |
| Product Name | Yoke Drive Flywheel Couplings |
| Types of Shafts | Rotary; Precision |