jbj Techniques manufacture and supply the most comprehensive range of bellhousings in Europe meeting all European and worldwide standards such as VDMA, NEMA and ATEX.
Tailored to suit each individual drive, we have the ability to connect electric motors with frame sizes from D56 to D400L to any given pump type without misalignment.
Available in aluminium, for general industrial power transmission applications, an additional range of noise reduction equipment exists for noise and vibration sensitive applications.
Bellhousings made from cast iron and sg iron materials, stainless steel and a range of exotic materials, units specifically designed for the most aggressive of environments.
A complete range of equipment also exists to allow the connection of diesel, petrol and air motors to any driven component.
Drive line harmony - achieve the best results to transmit mechanical power from A to B, transmit mechanical power from the driver to the driven.
Wide range of bellhousings, in large numbers kept in stock for prompt delivery.
Monobloc-Bellhousing
The connection between the noise damping ring and the bellhousing is of moulded design using a form conclusive and vulcanised elastomer compound and is designed to avoid rotation and radial wind up.
The design provides a noticeable improvement in stiffness, resulting in a tensile strength of 56 kN, (based upon a monoblock bellhousing with a motor flange diameter of 300mm and is suitable for use with an electric motor with frame size D132). The higher stiffness results in reduced shaft misalignment and increases the service life of the drive coupling.
| jbj Techniques Limited | |
|---|---|
| Product Category | Bellhousings (pump to motor) |
| Product Number | RV Series |
| Product Name | Bellhousing |