For applications where low levels of cooling are required and space is at a premium. No additional electrical installation being required.
» Dimensions according to VDMA 24 561
» Rigid and noise damping versions in identical lengths.
» Optional combination with footbrackets according to VDMA 24 561
» Easy replacement of rigid/dampened bellhousing according to VDMA 24 561
State-of-the-art prismatic cooling elements, which withstand dynamic pressure loads without loss of cooling power, replace the finned tube heat exchanger found in other bellhousing coolers.
Easy installation, space-saving construction and no electric ventilation drive is required.
The KPV series cooler bellhousing can be built either as rigid version or as version with integrated noise damping, both versions have the same frame dimensions.
The KPV series cooler bellhousing can be mounted horizontally IMB 35-version and IMB 5-version, and with vertical as well as with lateral cooling air exhaust. The KPV can also be mounted vertically – IMV1-version.
| jbj Techniques Limited | |
|---|---|
| Product Category | Bellhousings (pump to motor) |
| Product Number | KPV |
| Product Name | Cooler Bellhousings |