JB Capacitors Company Dielectric Type Jb Capacitors JFX02E755J000000B

Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:7.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:7.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Jb Capacitors - 31AC5208 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Jb Capacitors
31AC5208
Dielectric Type Jb Capacitors 31AC5208
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:7.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:7.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC5208
Product Name Dielectric Type Jb Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details