JB Capacitors Company Dielectric Type Jb Capacitors JFX02E155J000000B

Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Jb Capacitors - 31AC5180 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Jb Capacitors
31AC5180
Dielectric Type Jb Capacitors 31AC5180
Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC5180
Product Name Dielectric Type Jb Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers