Jaygo, Inc. Double Arm Mixer M 57-L

Description
Double Arm Sigma Blade Mixers are engineered specifically for kneading, mixing, and homogenizing wet, pasty, and highly viscous products. The two Double Arm Sigma shaped blades, which sit horizontally and parallel at the bottom of the mixing trough, provide thorough mixing. The blades rotate at different speeds in opposite directions causing the product to be transferred from blade to blade and from end to end, resulting in a figure eight pattern. The Double Arm Sigma Blade Mixers range covers capacities from 30 to 2,500 litres. It is the outcome of nearly 50 years experience and constant development, exclusively in the design and manufacture of twin blade Universal mixers. This unique background allows us to satisfy the needs of almost every branch of the processing industries, as the range of standard machines is very wide. Baker Perkins Guittard mixers are internationally accepted as being the most reliable and efficient batch machines to handle heavy viscous materials, and to achieve homogeneous products. In addition, there are 3 standards of construction depending on the power required. S (standard) L (heavy) SL (super heavy) All 3 classes of mixer can be equipped with: Single or two speed motors Variable speed gears Mechanical multi-speed gearboxes
Datasheet
Description
Double Arm Sigma Blade Mixers are engineered specifically for kneading, mixing, and homogenizing wet, pasty, and highly viscous products. The two Double Arm Sigma shaped blades, which sit horizontally and parallel at the bottom of the mixing trough, provide thorough mixing. The blades rotate at different speeds in opposite directions causing the product to be transferred from blade to blade and from end to end, resulting in a figure eight pattern. The Double Arm Sigma Blade Mixers range covers capacities from 30 to 2,500 litres. It is the outcome of nearly 50 years experience and constant development, exclusively in the design and manufacture of twin blade Universal mixers. This unique background allows us to satisfy the needs of almost every branch of the processing industries, as the range of standard machines is very wide. Baker Perkins Guittard mixers are internationally accepted as being the most reliable and efficient batch machines to handle heavy viscous materials, and to achieve homogeneous products. In addition, there are 3 standards of construction depending on the power required. S (standard) L (heavy) SL (super heavy) All 3 classes of mixer can be equipped with: Single or two speed motors Variable speed gears Mechanical multi-speed gearboxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Arm  Mixer - M 57-L - Jaygo, Inc.
Randolph, NJ, USA
Double Arm Mixer
M 57-L
Double Arm Mixer M 57-L
Double Arm Sigma Blade Mixers are engineered specifically for kneading, mixing, and homogenizing wet, pasty, and highly viscous products. The two Double Arm Sigma shaped blades, which sit horizontally and parallel at the bottom of the mixing trough, provide thorough mixing. The blades rotate at different speeds in opposite directions causing the product to be transferred from blade to blade and from end to end, resulting in a figure eight pattern. The Double Arm Sigma Blade Mixers range covers capacities from 30 to 2,500 litres. It is the outcome of nearly 50 years experience and constant development, exclusively in the design and manufacture of twin blade Universal mixers. This unique background allows us to satisfy the needs of almost every branch of the processing industries, as the range of standard machines is very wide. Baker Perkins Guittard mixers are internationally accepted as being the most reliable and efficient batch machines to handle heavy viscous materials, and to achieve homogeneous products. In addition, there are 3 standards of construction depending on the power required. S (standard) L (heavy) SL (super heavy) All 3 classes of mixer can be equipped with: Single or two speed motors Variable speed gears Mechanical multi-speed gearboxes

Double Arm Sigma Blade Mixers are engineered specifically for kneading, mixing, and homogenizing wet, pasty, and highly viscous products. The two Double Arm Sigma shaped blades, which sit horizontally and parallel at the bottom of the mixing trough, provide thorough mixing. The blades rotate at different speeds in opposite directions causing the product to be transferred from blade to blade and from end to end, resulting in a figure eight pattern.

The Double Arm Sigma Blade Mixers range covers capacities from 30 to 2,500 litres. It is the outcome of nearly 50 years experience and constant development, exclusively in the design and manufacture of twin blade Universal mixers. This unique background allows us to satisfy the needs of almost every branch of the processing industries, as the range of standard machines is very wide.
Baker Perkins Guittard mixers are internationally accepted as being the most reliable and efficient batch machines to handle heavy viscous materials, and to achieve homogeneous products.
In addition, there are 3 standards of construction depending on the power required.

  • S (standard)
  • L (heavy)
  • SL (super heavy)

All 3 classes of mixer can be equipped with:

  • Single or two speed motors
  • Variable speed gears
  • Mechanical multi-speed gearboxes
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number M 57-L
Product Name Double Arm Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing
Features Variable; Cooling (optional feature); Heating (optional feature)
User Interface Analog
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 17.66 cubic feet (500 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details