Jaygo, Inc. Double Ribbon/Paddle Blender/Dryer JRB 100

Description
Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are available for both the Chemical industry and also the sanitary requirements of the Food and Pharmaceutical industries. USDA and 3A DAIRY accepted designs. The double ribbon mixing elements and "U" shaped mixing trough combine to provide an efficient mixing system utilizing the outer ribbon to move material toward the discharge and the inner ribbon to move material in the opposite direction. The dual motion of the product back and forth combined with rotation provides fast and efficient mixing and blending. The ribbons are welded to support arms on a single rotating shaft which is supported by dust-proof tapered roller bearings external to the mix trough. The ribbon assembly is internally threaded to shaft stub ends for sanitary designs. Chemical and non-sanitary applications are provided with flanged shaft ends. These designs facilitate removal of the ribbon assembly. All welds on the trough interior and ribbons are continuous and ground smooth. Standard designs from 1 to 525 cubic foot. Larger sizes are available. Motor drives available with up to 250 horsepower. Heavy duty drives and gear reducers can be designed for dead-load starting. Specifications can be changed to meet special requirements. All mixers provided with safety limit switches on each cover section. Switches should be integrated into customers electric controls for safe operation.
Datasheet
Description
Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are available for both the Chemical industry and also the sanitary requirements of the Food and Pharmaceutical industries. USDA and 3A DAIRY accepted designs. The double ribbon mixing elements and "U" shaped mixing trough combine to provide an efficient mixing system utilizing the outer ribbon to move material toward the discharge and the inner ribbon to move material in the opposite direction. The dual motion of the product back and forth combined with rotation provides fast and efficient mixing and blending. The ribbons are welded to support arms on a single rotating shaft which is supported by dust-proof tapered roller bearings external to the mix trough. The ribbon assembly is internally threaded to shaft stub ends for sanitary designs. Chemical and non-sanitary applications are provided with flanged shaft ends. These designs facilitate removal of the ribbon assembly. All welds on the trough interior and ribbons are continuous and ground smooth. Standard designs from 1 to 525 cubic foot. Larger sizes are available. Motor drives available with up to 250 horsepower. Heavy duty drives and gear reducers can be designed for dead-load starting. Specifications can be changed to meet special requirements. All mixers provided with safety limit switches on each cover section. Switches should be integrated into customers electric controls for safe operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ribbon/Paddle Blender/Dryer - JRB 100 - Jaygo, Inc.
Randolph, NJ, USA
Double Ribbon/Paddle Blender/Dryer
JRB 100
Double Ribbon/Paddle Blender/Dryer JRB 100
Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are available for both the Chemical industry and also the sanitary requirements of the Food and Pharmaceutical industries. USDA and 3A DAIRY accepted designs. The double ribbon mixing elements and "U" shaped mixing trough combine to provide an efficient mixing system utilizing the outer ribbon to move material toward the discharge and the inner ribbon to move material in the opposite direction. The dual motion of the product back and forth combined with rotation provides fast and efficient mixing and blending. The ribbons are welded to support arms on a single rotating shaft which is supported by dust-proof tapered roller bearings external to the mix trough. The ribbon assembly is internally threaded to shaft stub ends for sanitary designs. Chemical and non-sanitary applications are provided with flanged shaft ends. These designs facilitate removal of the ribbon assembly. All welds on the trough interior and ribbons are continuous and ground smooth. Standard designs from 1 to 525 cubic foot. Larger sizes are available. Motor drives available with up to 250 horsepower. Heavy duty drives and gear reducers can be designed for dead-load starting. Specifications can be changed to meet special requirements. All mixers provided with safety limit switches on each cover section. Switches should be integrated into customers electric controls for safe operation.

Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries
The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are available for both the Chemical industry and also the sanitary requirements of the Food and Pharmaceutical industries. USDA and 3A DAIRY accepted designs.
The double ribbon mixing elements and "U" shaped mixing trough combine to provide an efficient mixing system utilizing the outer ribbon to move material toward the discharge and the inner ribbon to move material in the opposite direction. The dual motion of the product back and forth combined with rotation provides fast and efficient mixing and blending.
The ribbons are welded to support arms on a single rotating shaft which is supported by dust-proof tapered roller bearings external to the mix trough. The ribbon assembly is internally threaded to shaft stub ends for sanitary designs. Chemical and non-sanitary applications are provided with flanged shaft ends. These designs facilitate removal of the ribbon assembly.
All welds on the trough interior and ribbons are continuous and ground smooth.
Standard designs from 1 to 525 cubic foot. Larger sizes are available. Motor drives available with up to 250 horsepower. Heavy duty drives and gear reducers can be designed for dead-load starting. Specifications can be changed to meet special requirements.
All mixers provided with safety limit switches on each cover section. Switches should be integrated into customers electric controls for safe operation.

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number JRB 100
Product Name Double Ribbon/Paddle Blender/Dryer
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 100 cubic feet (2832 liters)
Mixer Type Paddle (optional feature); Ribbon (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Speed Powder Induction-Inline Mixer - Series 400 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details