Jaygo, Inc. Saturn Conical Screw Processor 700

Description
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be supplied in carbon steel, varying grades of stainless steel and other exotic alloys. The Saturn Conical screw mixer can be supplied with a jacket. Jacketed units are available for heating and cooling. Liquid injection and dispersing equipment can be added. Sizes available from 2 ft3 to 2650 ft3. The Saturn Unit has a tapered screw as standard construction. The tapered screw is more efficient than the straight screw. This design reduces the total overall height, decreases the blending time and improves the efficiency of the Saturn Unit. The tapered screw eliminates the necessity for having twin screws in large blenders.
Datasheet
Description
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be supplied in carbon steel, varying grades of stainless steel and other exotic alloys. The Saturn Conical screw mixer can be supplied with a jacket. Jacketed units are available for heating and cooling. Liquid injection and dispersing equipment can be added. Sizes available from 2 ft3 to 2650 ft3. The Saturn Unit has a tapered screw as standard construction. The tapered screw is more efficient than the straight screw. This design reduces the total overall height, decreases the blending time and improves the efficiency of the Saturn Unit. The tapered screw eliminates the necessity for having twin screws in large blenders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saturn Conical Screw Processor - 700 - Jaygo, Inc.
Randolph, NJ, USA
Saturn Conical Screw Processor
700
Saturn Conical Screw Processor 700
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be supplied in carbon steel, varying grades of stainless steel and other exotic alloys. The Saturn Conical screw mixer can be supplied with a jacket. Jacketed units are available for heating and cooling. Liquid injection and dispersing equipment can be added. Sizes available from 2 ft3 to 2650 ft3. The Saturn Unit has a tapered screw as standard construction. The tapered screw is more efficient than the straight screw. This design reduces the total overall height, decreases the blending time and improves the efficiency of the Saturn Unit. The tapered screw eliminates the necessity for having twin screws in large blenders.

Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers.

They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be supplied in carbon steel, varying grades of stainless steel and other exotic alloys. The Saturn Conical screw mixer can be supplied with a jacket. Jacketed units are available for heating and cooling. Liquid injection and dispersing equipment can be added. Sizes available from 2 ft3 to 2650 ft3.

The Saturn Unit has a tapered screw as standard construction. The tapered screw is more efficient than the straight screw. This design reduces the total overall height, decreases the blending time and improves the efficiency of the Saturn Unit. The tapered screw eliminates the necessity for having twin screws in large blenders.

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 700
Product Name Saturn Conical Screw Processor
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
Additional Capabilities Drying
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 247 to 275 cubic feet (6994 to 7787 liters)
Mixer Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Motionless Mixer - LPD & LLPD - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Continuous
Media Type Liquids; Liquid with Suspended Solids
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1020 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3960 GPH (252 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details