Jaygo, Inc. 325A - Charging Valve

Description
FAMAT charging valve has been developed to load vessels and reactors. On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product. The valve can be equipped with a n hygienic butterfly valve to complete isolate the supply line.
Datasheet
Description
FAMAT charging valve has been developed to load vessels and reactors. On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product. The valve can be equipped with a n hygienic butterfly valve to complete isolate the supply line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
325A - Charging Valve -  - Jaygo, Inc.
Randolph, NJ, USA
325A - Charging Valve
325A - Charging Valve
FAMAT charging valve has been developed to load vessels and reactors. On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product. The valve can be equipped with a n hygienic butterfly valve to complete isolate the supply line.

FAMAT charging valve has been developed to load vessels and reactors.

On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product.

The valve can be equipped with a n hygienic butterfly valve to complete isolate the supply line.

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 325A - Charging Valve
Valve Type Piston; Sanitary (optional feature); Charging Valve
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Power Plant Drain Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Drain
Media Steam
View Details
4
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details