Jaygo, Inc. 125OEL - High Containment DN50 Sampling Valve

Description
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. (OEL) level range : 1-10µg / m3 (without aspiration) (OEL) level range : below 1µg / m3 (with aspiration)
Datasheet
Description
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. (OEL) level range : 1-10µg / m3 (without aspiration) (OEL) level range : below 1µg / m3 (with aspiration)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
125OEL - High Containment DN50 Sampling Valve -  - Jaygo, Inc.
Randolph, NJ, USA
125OEL - High Containment DN50 Sampling Valve
125OEL - High Containment DN50 Sampling Valve
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. (OEL) level range : 1-10µg / m3 (without aspiration) (OEL) level range : below 1µg / m3 (with aspiration)

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators.

(OEL) level range : 1-10µg / m3 (without aspiration)
(OEL) level range : below 1µg / m3 (with aspiration)

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 125OEL - High Containment DN50 Sampling Valve
Valve Type Plug; Sampling; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Water Shutoff - WaterCop® - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Shut Off
Primary Material Brass / Bronze
Media Water
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-311-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000005323-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details