Jaygo, Inc. 20 Liter Double Shaft Mixer 1213

Description
With High Speed Disperser supplied for the manufacture of Munitions Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated
Datasheet
Description
With High Speed Disperser supplied for the manufacture of Munitions Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Liter Double Shaft Mixer - 1213 - Jaygo, Inc.
Randolph, NJ, USA
20 Liter Double Shaft Mixer
1213
20 Liter Double Shaft Mixer 1213
With High Speed Disperser supplied for the manufacture of Munitions Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated

With High Speed Disperser supplied for the manufacture of Munitions

Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing.

Options Include

  • Carbon Steel, Stainless Steel, Coated, Other Materials
  • Double Jacket for Process Heating or Cooling
  • Internal Vacuum or Pressure
  • Flush-Bottom Plug Valve or Flush-Bottom Ball Valve
  • Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth
  • Blades Easily Removable
  • Shaft Seal Designs to Meet Product Requirements
  • Flush Mounted Temperature Probes
  • Fixed or Variable Speed Blades
  • Electric or Hydraulic Blades Drives
  • Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable
  • Machine Control Designs - Manual or Automated
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1213
Product Name 20 Liter Double Shaft Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Explosion Proof (optional feature)
Additional Capabilities Milling
View Details
High Horsepower Top & Side Entry - Series 200-220 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Plastic Processing; Water / Wastewater Treatment; Petrochemical and Phosphate Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 122000 GPH (128283 ml/sec)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details