Jaygo, Inc. 50 Liter Planetary Mixer 1212

Description
Supplied for the manufacture of Ceramic Pastes Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated
Datasheet
Description
Supplied for the manufacture of Ceramic Pastes Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Liter Planetary Mixer - 1212 - Jaygo, Inc.
Randolph, NJ, USA
50 Liter Planetary Mixer
1212
50 Liter Planetary Mixer 1212
Supplied for the manufacture of Ceramic Pastes Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted Temperature Probes Fixed or Variable Speed Blades Electric or Hydraulic Blades Drives Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable Machine Control Designs - Manual or Automated

Supplied for the manufacture of Ceramic Pastes

Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing.

Options Include

  • Carbon Steel, Stainless Steel, Coated, Other Materials
  • Double Jacket for Process Heating or Cooling
  • Internal Vacuum or Pressure
  • Flush-Bottom Plug Valve or Flush-Bottom Ball Valve
  • Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth
  • Blades Easily Removable
  • Shaft Seal Designs to Meet Product Requirements
  • Flush Mounted Temperature Probes
  • Fixed or Variable Speed Blades
  • Electric or Hydraulic Blades Drives
  • Top Head Designs to Meet Customer Requirements - Fixed-In-Place or Liftable
  • Machine Control Designs - Manual or Automated
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1212
Product Name 50 Liter Planetary Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable (optional feature); Continuous (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Disperser - HSD Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details