Jaygo, Inc. Dual Shaft Variable Speed Disperser 1031

Description
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP. Rugged steel construction. Heavy duty sealed bearings. Oversized shafts. Heavy duty hydraulic lift. Simple hand wheel control. Heavy duty bow-tie or anchor impeller for mixing high viscous products. Saw-Tooth blade for high speed high shear dispersion. Adjustable safety tub holder. TEFC or explosion proof motors. Available with tachometer. Available with ammeter. Lubrication points are easily accessible. Various models available: Thru-the-floor Tank mounted Portable tub model Vacuum model Triple Shaft
Datasheet
Description
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP. Rugged steel construction. Heavy duty sealed bearings. Oversized shafts. Heavy duty hydraulic lift. Simple hand wheel control. Heavy duty bow-tie or anchor impeller for mixing high viscous products. Saw-Tooth blade for high speed high shear dispersion. Adjustable safety tub holder. TEFC or explosion proof motors. Available with tachometer. Available with ammeter. Lubrication points are easily accessible. Various models available: Thru-the-floor Tank mounted Portable tub model Vacuum model Triple Shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Shaft Variable Speed Disperser - 1031 - Jaygo, Inc.
Randolph, NJ, USA
Dual Shaft Variable Speed Disperser
1031
Dual Shaft Variable Speed Disperser 1031
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP. Rugged steel construction. Heavy duty sealed bearings. Oversized shafts. Heavy duty hydraulic lift. Simple hand wheel control. Heavy duty bow-tie or anchor impeller for mixing high viscous products. Saw-Tooth blade for high speed high shear dispersion. Adjustable safety tub holder. TEFC or explosion proof motors. Available with tachometer. Available with ammeter. Lubrication points are easily accessible. Various models available: Thru-the-floor Tank mounted Portable tub model Vacuum model Triple Shaft

The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs.

The Jaygo Model DSVS units are designed with the following features:

  • Available in single or dual motor drives.
  • Various sizes to 200 HP.
  • Rugged steel construction.
  • Heavy duty sealed bearings.
  • Oversized shafts.
  • Heavy duty hydraulic lift.
  • Simple hand wheel control.
  • Heavy duty bow-tie or anchor impeller for mixing high viscous products.
  • Saw-Tooth blade for high speed high shear dispersion.
  • Adjustable safety tub holder.
  • TEFC or explosion proof motors.
  • Available with tachometer.
  • Available with ammeter.
  • Lubrication points are easily accessible.
  • Various models available:
    • Thru-the-floor
    • Tank mounted
    • Portable tub model
    • Vacuum model
    • Triple Shaft
Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Mixers
Product Number 1031
Product Name Dual Shaft Variable Speed Disperser
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
Features Variable; Continuous
Display Type Analog Meter
User Interface Analog
Media Type Liquids; Liquid with Suspended Solids
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1050.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 7800 GPH (1262 to 8202 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details