Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
ER14505J-2PT AA
Description
BATTERY LITHIUM 3.6V AA
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 3.6V AA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-ER14505J-2PTAA-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Standard Cylindrical Battery Sizes
|
AA
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Voltage
80 volts
Capacity
630 ampere-hr
Width / Diameter
39 inch (991 mm)
View Details