Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
CR9V
Description
BATTERY LITHIUM 9V
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 9V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-CR9V-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Standard Cylindrical Battery Sizes
|
9V
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
48 volts
Capacity
630 ampere-hr
Width / Diameter
32.25 inch (819 mm)
View Details
Lead Acid Batteries
Absorbent Glass Mat; VRLA AGM
Application
All Purpose
Voltage
12 volts
View Details