Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
CR2430 SM
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-CR2430SM-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Specialty Cells
|
Coin Cell or Button Cell
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
19 to ? volts
Weight
2.16 lbs (0.9800 kg)
View Details
Voltage
80 volts
Capacity
630 ampere-hr
Width / Diameter
39 inch (991 mm)
View Details
Primary Batteries
Lithium / Manganese Dioxide
Secondary Batteries
Lithium / Manganese Dioxide
Specialty Cells
Coin Cell or Button Cell; Cr1025
View Details