Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
CR2016 SM
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-CR2016SM-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Specialty Cells
|
Coin Cell or Button Cell
|
Unlock Full Specs
to access all available technical data
Similar Products
Width / Diameter
8.81 inch (224 mm)
Depth
5.06 inch (128 mm)
Height
5.78 inch (147 mm)
View Details
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
12 volts
View Details