Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
CR1225 SM
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-CR1225SM-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Specialty Cells
|
Coin Cell or Button Cell
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Primary Batteries
Alkaline-manganese Dioxide
Specialty Cells
Coin Cell or Button Cell
Voltage
1.5 volts
View Details