Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
CR1220 V2
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 3V COIN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-CR1220V2-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Specialty Cells
|
Coin Cell or Button Cell
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Specialty Cells
Battery Packs and Assemblies
Voltage
12.8 volts
Capacity
12 ampere-hr
View Details