Jasper Electronics, Inc. Jasper Electronics Model PDA2-LS Custom Power Distribution Assembly for CalTrans TEES 336LS and 346LX Cabinets PDA2-LS

Description
FEATURES: PDA2-LS is Caltrans Approved and TEES Compliant For use in Caltrans TEES 336LS and 346LX cabinets 1U smaller than the PDA2-LX and PDA3-LX Custom user accessible slots: 1x for 206LS and 2x for Model 204 Flasher units High Efficiency / High Reliability For use in existing and new configurations Custom Configurations Available Caltrans Power Supply TEES Power Supply Description Jasper Electronics Model PDA2-LS Custom Power Distribution Assemblies System is fully compliant with the State of California Department of Transportation (CalTrans) Transportation Electrical Equipment Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC power distribution to circuits within the traffic signal control cabinet. It is identical in function and control to the PDA-2L originally defined in TEES 2009, but with the overall height reduced by 1.75” [4.445cm] to 5.25” [13.335cm,] allowing space for the addition of a drawer shelf for laptop support in 336LS and 346LX cabinets. Three AC circuits sourced from the Service Panel Assembly provide power to the PDA2-LS. Each is terminated at a 15 Amp circuit breaker. “AC+ Equip” powers a NEMA type 5-15R GFCI duplex receptacle accessible on the front panel, and a type 5-15R non-GFCI receptacle labeled “ER2,” located on the rear panel. “+AC RAW” powers most of the circuitry within and connected to the PDA2-LS. “+AC CLEAN” passes AC thru an EDCO Model SHA-1250 ITS (or equal) surge protector and EMI filter. This circuit powers the 206LS power supply, the external input file, and a NEMA type 5-15R duplex “Controller Unit Receptacle” labeled “CR” accessible on the rear panel. In addition, the PDA2-LS has 2 user accessible slots for installing two Model 204 Flasher Units that provide four alternating signal drives. Power is controlled by a two pole 20 Amp circuit breaker on the front panel. Six 10 Amp signal circuit breakers are wired to terminal blocks inside the rear cover, which in turn are wired to the external Output File Assembly. The PDA2-LS incorporates a user replaceable Jasper Model 206LS power supply, a compact version of our proven model TC206L, as listed on the California DOT Qualified Products List. The 206LS switching power supply is capable of delivering up to 120 Watts of DC power through a single, regulated +24V DC output to provide power for the external (to the PDA) Input and Output Files.
Datasheet
Description
FEATURES: PDA2-LS is Caltrans Approved and TEES Compliant For use in Caltrans TEES 336LS and 346LX cabinets 1U smaller than the PDA2-LX and PDA3-LX Custom user accessible slots: 1x for 206LS and 2x for Model 204 Flasher units High Efficiency / High Reliability For use in existing and new configurations Custom Configurations Available Caltrans Power Supply TEES Power Supply Description Jasper Electronics Model PDA2-LS Custom Power Distribution Assemblies System is fully compliant with the State of California Department of Transportation (CalTrans) Transportation Electrical Equipment Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC power distribution to circuits within the traffic signal control cabinet. It is identical in function and control to the PDA-2L originally defined in TEES 2009, but with the overall height reduced by 1.75” [4.445cm] to 5.25” [13.335cm,] allowing space for the addition of a drawer shelf for laptop support in 336LS and 346LX cabinets. Three AC circuits sourced from the Service Panel Assembly provide power to the PDA2-LS. Each is terminated at a 15 Amp circuit breaker. “AC+ Equip” powers a NEMA type 5-15R GFCI duplex receptacle accessible on the front panel, and a type 5-15R non-GFCI receptacle labeled “ER2,” located on the rear panel. “+AC RAW” powers most of the circuitry within and connected to the PDA2-LS. “+AC CLEAN” passes AC thru an EDCO Model SHA-1250 ITS (or equal) surge protector and EMI filter. This circuit powers the 206LS power supply, the external input file, and a NEMA type 5-15R duplex “Controller Unit Receptacle” labeled “CR” accessible on the rear panel. In addition, the PDA2-LS has 2 user accessible slots for installing two Model 204 Flasher Units that provide four alternating signal drives. Power is controlled by a two pole 20 Amp circuit breaker on the front panel. Six 10 Amp signal circuit breakers are wired to terminal blocks inside the rear cover, which in turn are wired to the external Output File Assembly. The PDA2-LS incorporates a user replaceable Jasper Model 206LS power supply, a compact version of our proven model TC206L, as listed on the California DOT Qualified Products List. The 206LS switching power supply is capable of delivering up to 120 Watts of DC power through a single, regulated +24V DC output to provide power for the external (to the PDA) Input and Output Files.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jasper Electronics Model PDA2-LS Custom Power Distribution Assembly for CalTrans TEES 336LS and 346LX Cabinets - PDA2-LS - Jasper Electronics, Inc.
Anaheim, CA, United States
Jasper Electronics Model PDA2-LS Custom Power Distribution Assembly for CalTrans TEES 336LS and 346LX Cabinets
PDA2-LS
Jasper Electronics Model PDA2-LS Custom Power Distribution Assembly for CalTrans TEES 336LS and 346LX Cabinets PDA2-LS
FEATURES: PDA2-LS is Caltrans Approved and TEES Compliant For use in Caltrans TEES 336LS and 346LX cabinets 1U smaller than the PDA2-LX and PDA3-LX Custom user accessible slots: 1x for 206LS and 2x for Model 204 Flasher units High Efficiency / High Reliability For use in existing and new configurations Custom Configurations Available Caltrans Power Supply TEES Power Supply Description Jasper Electronics Model PDA2-LS Custom Power Distribution Assemblies System is fully compliant with the State of California Department of Transportation (CalTrans) Transportation Electrical Equipment Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC power distribution to circuits within the traffic signal control cabinet. It is identical in function and control to the PDA-2L originally defined in TEES 2009, but with the overall height reduced by 1.75” [4.445cm] to 5.25” [13.335cm,] allowing space for the addition of a drawer shelf for laptop support in 336LS and 346LX cabinets. Three AC circuits sourced from the Service Panel Assembly provide power to the PDA2-LS. Each is terminated at a 15 Amp circuit breaker. “AC+ Equip” powers a NEMA type 5-15R GFCI duplex receptacle accessible on the front panel, and a type 5-15R non-GFCI receptacle labeled “ER2,” located on the rear panel. “+AC RAW” powers most of the circuitry within and connected to the PDA2-LS. “+AC CLEAN” passes AC thru an EDCO Model SHA-1250 ITS (or equal) surge protector and EMI filter. This circuit powers the 206LS power supply, the external input file, and a NEMA type 5-15R duplex “Controller Unit Receptacle” labeled “CR” accessible on the rear panel. In addition, the PDA2-LS has 2 user accessible slots for installing two Model 204 Flasher Units that provide four alternating signal drives. Power is controlled by a two pole 20 Amp circuit breaker on the front panel. Six 10 Amp signal circuit breakers are wired to terminal blocks inside the rear cover, which in turn are wired to the external Output File Assembly. The PDA2-LS incorporates a user replaceable Jasper Model 206LS power supply, a compact version of our proven model TC206L, as listed on the California DOT Qualified Products List. The 206LS switching power supply is capable of delivering up to 120 Watts of DC power through a single, regulated +24V DC output to provide power for the external (to the PDA) Input and Output Files.

FEATURES:

  • PDA2-LS is Caltrans Approved and TEES Compliant
  • For use in Caltrans TEES 336LS and 346LX cabinets
  • 1U smaller than the PDA2-LX and PDA3-LX
  • Custom user accessible slots: 1x for 206LS and 2x for Model 204 Flasher units
  • High Efficiency / High Reliability
  • For use in existing and new configurations
  • Custom Configurations Available
  • Caltrans Power Supply
  • TEES Power Supply

Description

Jasper Electronics Model PDA2-LS Custom Power Distribution Assemblies System is fully compliant with the State of California Department of Transportation (CalTrans) Transportation Electrical Equipment Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC power distribution to circuits within the traffic signal control cabinet. It is identical in function and control to the PDA-2L originally defined in TEES 2009, but with the overall height reduced by 1.75” [4.445cm] to 5.25” [13.335cm,] allowing space for the addition of a drawer shelf for laptop support in 336LS and 346LX cabinets.

Three AC circuits sourced from the Service Panel Assembly provide power to the PDA2-LS. Each is terminated at a 15 Amp circuit breaker. “AC+ Equip” powers a NEMA type 5-15R GFCI duplex receptacle accessible on the front panel, and a type 5-15R non-GFCI receptacle labeled “ER2,” located on the rear panel. “+AC RAW” powers most of the circuitry within and connected to the PDA2-LS. “+AC CLEAN” passes AC thru an EDCO Model SHA-1250 ITS (or equal) surge protector and EMI filter. This circuit powers the 206LS power supply, the external input file, and a NEMA type 5-15R duplex “Controller Unit Receptacle” labeled “CR” accessible on the rear panel.

In addition, the PDA2-LS has 2 user accessible slots for installing two Model 204 Flasher Units that provide four alternating signal drives. Power is controlled by a two pole 20 Amp circuit breaker on the front panel. Six 10 Amp signal circuit breakers are wired to terminal blocks inside the rear cover, which in turn are wired to the external Output File Assembly.

The PDA2-LS incorporates a user replaceable Jasper Model 206LS power supply, a compact version of our proven model TC206L, as listed on the California DOT Qualified Products List. The 206LS switching power supply is capable of delivering up to 120 Watts of DC power through a single, regulated +24V DC output to provide power for the external (to the PDA) Input and Output Files.

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDA2-LS
Product Name Jasper Electronics Model PDA2-LS Custom Power Distribution Assembly for CalTrans TEES 336LS and 346LX Cabinets
Unit Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details