Osborn Cam Follower PLRE-2-1/2

Description
CAM FOLLOWER, FLAT, 2.5 INCH ROLLER DIAMETER, 1.6875 INCH ROLLER WIDTH, 1 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, SEALED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, FLAT, 2.5 INCH ROLLER DIAMETER, 1.6875 INCH ROLLER WIDTH, 1 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, SEALED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 50104777 - Radwell International
Willingboro, NJ, United States
Cam Follower
50104777
Cam Follower 50104777
CAM FOLLOWER, FLAT, 2.5 INCH ROLLER DIAMETER, 1.6875 INCH ROLLER WIDTH, 1 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, SEALED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, FLAT, 2.5 INCH ROLLER DIAMETER, 1.6875 INCH ROLLER WIDTH, 1 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, SEALED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 50104777
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFT30-2R - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-3/4-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-3 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
View Details