Osborn Cam Follower NCF3SB

Description
CAM FOLLOWER, 7/8IN BORE, 2-3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 7/8IN BORE, 2-3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 96534052 - Radwell International
Willingboro, NJ, United States
Cam Follower
96534052
Cam Follower 96534052
CAM FOLLOWER, 7/8IN BORE, 2-3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 7/8IN BORE, 2-3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 96534052
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFS6-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/4-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Standard Steel Hex Cam Followers - CF-5/8-N-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 930 lbs (422 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.38 inch (34.92 mm)
View Details