Osborn Cam Follower NCF1-1/2SB

Description
CAM FOLLOWER 1/2IN DIA 3/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 1/2IN DIA 3/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 49961067 - Radwell International
Willingboro, NJ, United States
Cam Follower
49961067
Cam Follower 49961067
CAM FOLLOWER 1/2IN DIA 3/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 1/2IN DIA 3/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 49961067
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Rotation - Cam Follower - CF6-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 3 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details