Osborn Cam Follower CF-1-1/2-SB

Description
FLAT CAM FOLLOWER - 1.5000 IN ROLLER DIA, 0.8750 INCH ROLLER WIDTH, 0.6250 INCH STUD DIA, 1.5000 INCH STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER - 1.5000 IN ROLLER DIA, 0.8750 INCH ROLLER WIDTH, 0.6250 INCH STUD DIA, 1.5000 INCH STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117223435 - Radwell International
Willingboro, NJ, United States
Cam Follower
117223435
Cam Follower 117223435
FLAT CAM FOLLOWER - 1.5000 IN ROLLER DIA, 0.8750 INCH ROLLER WIDTH, 0.6250 INCH STUD DIA, 1.5000 INCH STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER - 1.5000 IN ROLLER DIA, 0.8750 INCH ROLLER WIDTH, 0.6250 INCH STUD DIA, 1.5000 INCH STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117223435
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Roller Follower - NAST12ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details