JARO Corp. Dielectric Coating Jaro 650 Series

Description
At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High resistance to oxidative degradation, weathering and radiation. Excellent resistance to abrasive and frictional wear. Unaffected by solvents or oils. Provides insulation against electricity, (up to 3100 volts per mil.) The surface finish is glossy and red in color. It is applied in a thin film, which is important where space is of prime consideration. JARO 650 Series builds up at approximately .00025” per application. Custom formulations are available.
Datasheet
Description
At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High resistance to oxidative degradation, weathering and radiation. Excellent resistance to abrasive and frictional wear. Unaffected by solvents or oils. Provides insulation against electricity, (up to 3100 volts per mil.) The surface finish is glossy and red in color. It is applied in a thin film, which is important where space is of prime consideration. JARO 650 Series builds up at approximately .00025” per application. Custom formulations are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Coating - Jaro 650 Series - JARO Corp.
Ipswich, MA, USA
Dielectric Coating
Jaro 650 Series
Dielectric Coating Jaro 650 Series
At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High resistance to oxidative degradation, weathering and radiation. Excellent resistance to abrasive and frictional wear. Unaffected by solvents or oils. Provides insulation against electricity, (up to 3100 volts per mil.) The surface finish is glossy and red in color. It is applied in a thin film, which is important where space is of prime consideration. JARO 650 Series builds up at approximately .00025” per application. Custom formulations are available.

At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include:

  • Remarkable resistance to high temperatures. It also performs well at cryogenic levels.
  • High resistance to oxidative degradation, weathering and radiation.
  • Excellent resistance to abrasive and frictional wear.
  • Unaffected by solvents or oils.
  • Provides insulation against electricity, (up to 3100 volts per mil.)
  • The surface finish is glossy and red in color.
  • It is applied in a thin film, which is important where space is of prime consideration. JARO 650 Series builds up at approximately .00025” per application.
  • Custom formulations are available.
Datasheet

Technical Specifications

  JARO Corp.
Product Category Industrial Coatings
Product Number Jaro 650 Series
Product Name Dielectric Coating
Type Coating; Nonconductive, Insulating Coating
Chemistry Polyimide
Substrate Other; Electronic Component Substrates
Cure / Setting Technology Thermoset
Form Aerosol
Unlock Full Specs
to access all available technical data