Jaeger Connecteurs Cable Clamp (Gland); Connector Shell Size Jaeger 630135006

Description
CABLE CLAMP (GLAND); Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Rapid Series; For Use With:Standard Series Shell Size 1 Receptacle; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP (GLAND); Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Rapid Series; For Use With:Standard Series Shell Size 1 Receptacle; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp (Gland); Connector Shell Size Jaeger - 15J8271 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Connector Shell Size Jaeger
15J8271
Cable Clamp (Gland); Connector Shell Size Jaeger 15J8271
CABLE CLAMP (GLAND); Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Rapid Series; For Use With:Standard Series Shell Size 1 Receptacle; Connector Type:Circular Industrial RoHS Compliant: Yes

CABLE CLAMP (GLAND); Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Rapid Series; For Use With:Standard Series Shell Size 1 Receptacle; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15J8271
Product Name Cable Clamp (Gland); Connector Shell Size Jaeger
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details
Connector Strain Relief - 206966-9 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; PG; 29 mm; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074391 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details