Jaeger Connecteurs Circular Connector, Rcpt, 12Pos, Panel; Product Range Jaeger 536612006

Description
CIRCULAR CONNECTOR, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 12Pos, Panel; Product Range Jaeger - 49AC8820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Panel; Product Range Jaeger
49AC8820
Circular Connector, Rcpt, 12Pos, Panel; Product Range Jaeger 49AC8820
CIRCULAR CONNECTOR, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8820
Product Name Circular Connector, Rcpt, 12Pos, Panel; Product Range Jaeger
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details