The Circular Connector, Rapid Series, Receptacle, part number 15J7566, features a socket design suitable for soldering and is intended for panel mounting. It is RoHS compliant, ensuring it meets environmental standards. The connector is designed for use in applications requiring a weatherproof connection, with an IP65 rating for protection against dust and water ingress. This receptacle accommodates 6 contacts with a maximum current rating of 15A for 2mm contacts, 35A for 3mm contacts, and 50A for 4mm contacts, depending on the number of contacts used and their respective diameters. The contact resistance is low, with values less than 0.0015 ,Ѷ for 2mm contacts, less than 0.0010 ,Ѷ for 3mm contacts, and less than 0.0007 ,Ѷ for 4mm contacts. The operating temperature range is from -40°C to +100°C, allowing for versatility in various environments. The connector is constructed from a light metal alloy with a nickel finish, and the contacts are made of brass with a silver finish, ensuring durability and reliability in electrical connections.
Circular Connector, Rapid Series, Receptacle, 6, Socket, Solder, Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15J7566 |
| Product Name | Circular Connector, Rapid Series, Receptacle, 6, Socket, Solder, Panel Mount Rohs Compliant Jaeger |
| Connector Type | Circular / Cylindrical Connectors |