Jaeger Connecteurs Cable Clamp, 7Mm, Circular Connector; Connector Shell Size Jaeger 532960006

Description
CABLE CLAMP, 7MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
CABLE CLAMP, 7MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 7Mm, Circular Connector; Connector Shell Size Jaeger - 49AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 7Mm, Circular Connector; Connector Shell Size Jaeger
49AC8816
Cable Clamp, 7Mm, Circular Connector; Connector Shell Size Jaeger 49AC8816
CABLE CLAMP, 7MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

CABLE CLAMP, 7MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8816
Product Name Cable Clamp, 7Mm, Circular Connector; Connector Shell Size Jaeger
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details