Jaeger Connecteurs Cable Clamp, 3Mm, Circular Connector; Connector Shell Size Jaeger 532900006

Description
CABLE CLAMP, 3MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
CABLE CLAMP, 3MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 3Mm, Circular Connector; Connector Shell Size Jaeger - 49AC8815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 3Mm, Circular Connector; Connector Shell Size Jaeger
49AC8815
Cable Clamp, 3Mm, Circular Connector; Connector Shell Size Jaeger 49AC8815
CABLE CLAMP, 3MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

CABLE CLAMP, 3MM, CIRCULAR CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3mm; Strain Relief Material:-; Product Range:-; For Use With:Jaeger Industrial Circular Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 49AC8815
Product Name Cable Clamp, 3Mm, Circular Connector; Connector Shell Size Jaeger
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6.5 to 9.5 mm; 2.5 to 8.5 mm; PG 9; 20 mm - 70075240 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details