JAE Electronics, Inc. Rectangular Connectors - WR-70P-VF-N1-R1500 WR-70P-VF-N1-R1500

Description
Manufacturer: JAE Electronics Win Source Part Number: 903354-WR-70P-VF-N1- R1500 Series: WR Features: 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WR-70P-V Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 903354-WR-70P-VF-N1- R1500 Series: WR Features: 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WR-70P-V Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WR-70P-VF-N1-R1500 - 903354-WR-70P-VF-N1-R1500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WR-70P-VF-N1-R1500
903354-WR-70P-VF-N1-R1500
Rectangular Connectors - WR-70P-VF-N1-R1500 903354-WR-70P-VF-N1-R1500
Manufacturer: JAE Electronics Win Source Part Number: 903354-WR-70P-VF-N1- R1500 Series: WR Features: 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WR-70P-V Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 903354-WR-70P-VF-N1-R1500
Series: WR
Features: 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: WR-70P-V
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WR-70P-VF-N1-R1500
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WR-70P-VF-N1-R1500
CONN PLUG 70POS SMD GOLD

CONN PLUG 70POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 903354-WR-70P-VF-N1-R1500 WR-70P-VF-N1-R1500
Product Name Rectangular Connectors - WR-70P-VF-N1-R1500 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details