JAE Electronics, Inc. Rectangular - Board to Board Connectors - WR-30P-VF-N1-R1500 WR-30P-VF-N1-R1500

Description
Manufacturer: JAE Electronics Win Source Part Number: 043740-WR-30P-VF-N1- R1500 Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.118" (3.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 043740-WR-30P-VF-N1- R1500 Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.118" (3.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - WR-30P-VF-N1-R1500 - 043740-WR-30P-VF-N1-R1500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - WR-30P-VF-N1-R1500
043740-WR-30P-VF-N1-R1500
Rectangular - Board to Board Connectors - WR-30P-VF-N1-R1500 043740-WR-30P-VF-N1-R1500
Manufacturer: JAE Electronics Win Source Part Number: 043740-WR-30P-VF-N1- R1500 Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.118" (3.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: JAE Electronics
Win Source Part Number: 043740-WR-30P-VF-N1-R1500
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 4mm, 4.5mm, 7mm
Height Above Board: 0.118" (3.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-WR-30P-VF-N1-R1500
Electronic Connector 308-WR-30P-VF-N1-R1500
Board to Board & Mezzanine Connectors 30p plug SMT R/A Product overview: WR-30P-VF-N1-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WR-30P-VF-N1-R15 00 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 30p plug SMT R/A Product overview: WR-30P-VF-N1-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WR-30P-VF-N1-R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WR-30P-VF-N1-R1500
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WR-30P-VF-N1-R1500
CONN PLUG 30POS SMD GOLD

CONN PLUG 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 043740-WR-30P-VF-N1-R1500 308-WR-30P-VF-N1-R1500 WR-30P-VF-N1-R1500
Product Name Rectangular - Board to Board Connectors - WR-30P-VF-N1-R1500 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products