JAE Electronics, Inc. Rectangular Connectors - WR-100S-VF-N1 WR-100S-VF-N1

Description
Manufacturer: JAE Electronics Win Source Part Number: 903344-WR-100S-VF-N1 Series: WR Features: 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Strip Mounting: Surface Mount Family Name: WR-100S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -670-1958, -670-1958-1-ND, WR-100S-VF-N1-ND, -670-1958-2, -670-1958-1, WR100SVFN1, 670-1958, -670-1958-ND, -WR-100S-VF-N1
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 903344-WR-100S-VF-N1 Series: WR Features: 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Strip Mounting: Surface Mount Family Name: WR-100S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -670-1958, -670-1958-1-ND, WR-100S-VF-N1-ND, -670-1958-2, -670-1958-1, WR100SVFN1, 670-1958, -670-1958-ND, -WR-100S-VF-N1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WR-100S-VF-N1 - 903344-WR-100S-VF-N1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WR-100S-VF-N1
903344-WR-100S-VF-N1
Rectangular Connectors - WR-100S-VF-N1 903344-WR-100S-VF-N1
Manufacturer: JAE Electronics Win Source Part Number: 903344-WR-100S-VF-N1 Series: WR Features: 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Strip Mounting: Surface Mount Family Name: WR-100S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -670-1958, -670-1958-1-ND, WR-100S-VF-N1-ND, -670-1958-2, -670-1958-1, WR100SVFN1, 670-1958, -670-1958-ND, -WR-100S-VF-N1

Manufacturer: JAE Electronics
Win Source Part Number: 903344-WR-100S-VF-N1
Series: WR
Features: 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Strip
Mounting: Surface Mount
Family Name: WR-100S
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: -670-1958, -670-1958-1-ND, WR-100S-VF-N1-ND, -670-1958-2, -670-1958-1, WR100SVFN1, 670-1958, -670-1958-ND, -WR-100S-VF-N1

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1958-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1958-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1958-ND
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WR-100S-VF-N1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WR-100S-VF-N1
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
CONN RECEPT 0.5MM 100POS SMD - 398-WR-100S-VF-N1 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 0.5MM 100POS SMD
398-WR-100S-VF-N1
CONN RECEPT 0.5MM 100POS SMD 398-WR-100S-VF-N1
CONN RECEPT 0.5MM 100POS SMD

CONN RECEPT 0.5MM 100POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 903344-WR-100S-VF-N1 670-1958-ND WR-100S-VF-N1 398-WR-100S-VF-N1
Product Name Rectangular Connectors - WR-100S-VF-N1 Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN RECEPT 0.5MM 100POS SMD
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Category Board to Board Connector
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data